Full HD 1080p
You’re in front of your monitor for hours on end. Make the most of your time, with an LG Full HD LED monitor. The clarity of 1080p pixel resolution is a game-changer. Simply put, everything looks more detailed than standard HD and a lot more inviting.
On-Screen Control
On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.
Screen Split 2.0
Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.
Reader Mode
Reducing blue light to help lessen eye fatigue, Reader Mode provides optimal conditions for reading. With just a click of a mouse, you can more comfortably read your display.
Note:
PANEL
Screen Size 21.5"
Panel Type TN
Color Gamut (CIE 1931) 72%
Color Depth (Number of Colors) 16.7M colors
Pixel Pitch (mm) 0.248X0.248
Response Time 5ms
Refresh Rate 75Hz
Aspect Ratio 16:9
Resolution 1920 x 1080
Brightness 200cd/m2
Contrast Ratio Mega
Viewing Angle 90/65
Surface Treatment Anti-glare, 3H
INPUTS/OUTPUTS
DVI-D Yes
D-Sub Yes
POWER
Type Adapter
Input 100-240Vac, 50/60Hz
Normal On (EPA 6.0) 18W
SPECIAL FEATURES
Picture Mode Yes
Reader Mode Yes
Original Ratio Yes
PIP/PBP Yes
Color weakness Yes
Flicker Safe Yes
Smart Energy Saving Yes
4 Screen Split Yes
On Screen Control Yes
DIMENSIONS/WEIGHT
Without Stand (WxHxD) 20.1" x 12.4" x 2.2"
With Stand (WxHxD) 20.1" x 15.2" x 7.4"
Shipping Dimensions (WxHxD) 22.7" x 15" x 4.6"
With Stand Weight 5.3 lbs
Shipping Weight 7.7 lbs
CABINET / ACCESSORIES
VESA® Size (mm) 75 x 75
STANDARD
UL(cUL) Yes
TUV-type Yes
FCC-B, CE Yes
EPA 6.0 Yes
EPEAT Yes (Gold)
Windows Yes (win10)