Rack Unit Label

Ensure perfect rail-to-rail alignment, when mounting equipment in your server rack with these rack unit labeling strips. These labels help you install equipment in your server rack more easily. You can add up to 49 unit markings on either side of any rack. This is perfect for adding unit measurements to server racks that don’t have unit markings, or to older racks that have had their markings worn off over time.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Avoid hassle when installing rackmount equipment

When rack unit measurements are not visible, it can make installing large equipment a hassle. You typically have to align the equipment by eye, which can lead to installing the device in different unit holes on each side of your rack, but that could cause the annoying and time-consuming task of repositioning the device after it's been installed. Using these rack labels is an inexpensive solution that ensures proper alignment and hassle-free installation.

Fast and simple application on any rack, up to 49U in size

The label strips are self-adhesive, easily attaching to the side of your rack for a simple installation. Each label in the kit contains markings for up to 49 units. This ensures that you can easily cut the label down to a smaller size and fit any rack, up to 49U in size.

The labels included in the RKUNITAPE are backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
RKUNITAPE
EAN/UPC
0065030865418,065030865418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Information Warranty: 2 Years

Hardware

Quantity per package: 2

Performance

General Specifications: 49U

Environmental

Operating Temperature: -50°C to 90°C (-58°F to 104°F)
Storage Temperature: 32°C (0°F) maximum

Physical Characteristics

Product Height: 0.4 in [10 mm]
Product Length: 85.8 in [2179 mm]
Product Weight: 1 oz [27 g]
Product Width: 0.4 in [10 mm]

Packaging Information
Package Quantity: 2
Shipping (Package) Weight: 1.3 oz [38 g]

What's in the Box

Included in Package:

2 - rack-unit labels
1 - instruction manual