Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Product_Model: R240HY
- Fg_Description: R240HY bmiuzx 23.8H 16:9 4ms 250nits LED 1xVGA 1xHDMI SPK Audio Out USB Hub 3.1 (1up 2down) US PA PA MPRII Black V.cable x1 H.cable x1 U.cable Type-C x1
- ACM/Dynamic: 100000000:1 Max(ACM)
- ADM: N
- Brand: Acer
- Brightness: 250nits
- Certifications: None
- Color: Black
- Common Parts: VGA Cable
- DVI Cable: None
- Display Format: 0.672916666666667
- Feature set: None
- GridVista: N
- HDMI Cable: 1
- Height adj + Rotation: None
- I/O SKU: 1A+1H+SPK+Audio Out
- KB: N
- MS: N
- Model Name: R240HY
- Model name on Carton Label: R240HY
- Panel Size: 23.8H
- Panel Surface: None Glare
- Power Cord: US
- Protection Film: Generic
- RFID: N
- Region Code: PA
- Region/NS: PA
- Response Time: 4ms
- Sensormatic Tag: N
- TCO: MPRII
- USB Hub: USB Hub 3.1 (1up 2down)
- VGA Cable: 1
- Version: Black+1xVGA 1xHDMI SPK Audio Out+USB Hub 3.1 (1up 2down)
- Version on Rating Label: R240HY bmiuzx
- Warranty Card: AAC
- USB Cable: Type-C x1
- Adapter/Qty: None
- Colors: Black
- NS: PA