ZBook 15 G3 Mobile Workstation (ENERGY STAR)

The industry-leading HP Z Workstations are the unstoppable tools you need to turn your vision into reality. No matter the task, HP has the solution for your creative inspiration.

Manufacturer Part Number
X9U00UT#ABA
EAN/UPC
0190780192498,190780192498
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Mobile Intel® CM236

Memory slots: 4 SODIMM

Audio: Bang & Olufsen HD audio. Integrated stereo speakers and microphone (dual-microphone array when equipped with optional webcam). Button for volume mute, functions keys for volume up and down. Combo microphone-in/stereo headphone-out jack.

Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available

Power: 150 W Slim Smart AC adapter (external)

Security management: Integrated smart card reader; One-step logon; Common Criteria EAL4+ Augmented Certified Discrete TPM 1.2/2.0 Embedded Security Chip; Security lock slot; Support for Intel® AT; HP FingerPrint Sensor (optional); Absolute Persistence Module; HP BIOSphere with Sure Start; SATA port disablement (via BIOS); DriveLock and Automatic DriveLock; RAID (available as a configurable option); Serial, parallel, USB enable/disable (via BIOS); Optional USB port disable at factory (user configurable via BIOS); Removable media write/boot control; Power-on password (via BIOS); Setup password (via BIOS)

Warranty: Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply