Bluetooth Speaker System BT-209FD

2.1 Multimedia HiFi Speaker System with Bluetooth enabled sound for wireless listening and SD, AUX and USB connectivity to get serious sounds with 2500w pmpo output for music, movies and games.

Manufacturer Part Number
BT-209FD
EAN/UPC
0642014746941,642014746941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Outputpower: 30W+15W*2 (RMS)
  • Subwoofer: 6.50”60Ω 20W + Satellite 3”4Ω 10W*2
  • Frequency response: 40Hz—20KHz
  • Separation: ≧45dB
  • Distortion: ≦0.3%
  • S/N: ≧80dB
  • Power Supply :120V 60Hz
  • Weight: 15 lbs.
  • Unit Size: 16x16x12