Metered EMI355-HW 60-Outlet PDU

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.

Manufacturer Part Number
EMI355-HW
EAN/UPC
0786685991436,786685991436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

Style Number EMI3HSAAMJX97A1
Part Number EMI355-HW
Product Code 50005
Availability Top Sellers 0-2 week lead time
U Height 36U

Physical:

Dimensions (H x W x D, inches) Box: 81.7 X 5.7 X 11.2 Unit: 63.1 x 4.09 x 2.1
Mounting Style Vertical
Form factor 0U

Input:

Max kW 17.3
Plug Hardwired - see
manual for terminal
block layout
Cable Length (ft) Hardwired
Voltage 230/400V
Current 24A
Current Monitoring Input, Section, +/- 1%
Phase Three Phase
Frequency 50-60 HZ

Output:

Grip cable retention Yesutlets (48) IEC 60320 C13
with outlet grip
(12) IEC 60320 C19
with outlet grip
Circuit Breakers (6) 20A Fuse
Outlet Control No
Local Switches No

Protection &Filtering:

Spike/Surge Suppression No
EMI/RFI Filter No

Control &Interface:

Daisy Chain 8 units
Operating Temperature 32F to 140F
Hot Swap Network and Control Yes
Optional Temperature and Humidity probe EMP001
Configuration file for eNMC replacement Download
Serial Interface RS232
Ethernet Interface 10/100 Ethernet
Voltage Monitoring Yes

Standards:

Approvals UL Listed, FCC

Warranty:

Standard warranty 3 years