HT225HPB
With 1920x1080 Full HD resolution and Projective Capacitive 10 point touch technology the HANNSpree HT225HPB delivers seamless and accurate touch response. Featuring Ultra-Wide Viewing Angle LED-backlight LCD screen technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications.
Perfect for both commercial and consumer applications, the HT225HPB is a one-stop solution for your multi-touch monitor needs: an ideal screen for Interactive Digital Signage, InStore Retail, Gaming/amusement, Point-of-Sale terminals (POS), Interactive Kiosks, Presentations purposes and many more applications.
PROJECTED CAPACITIVE (PCAP) TOUCH TECHNOLOGY
Now multiple users can experience shared touchscreen interaction. Using up to 10 finger touch points, the HANNSpree HT225HPB Monitor allows everyone to play and collabourate at the same time.
The precise and accurate multi-touch display — allowing up to 10 simultaneous touches — is optimized for use with Windows 8, 8.1 and 10, allowing you to work smarter and more efficiently.
There’s no need for additional controllers – all they have to do is just reach out and touch the screen. It is certified for Windows 10 and designed to offer superior performance as well as intuitive control, so you can be more productive and do everything you want to do smoothly and quickly.
With Projected Capacitive Touch, users can enjoy a smoother and more accurate touch display experience with increased interactivity. Thanks to the glass overlay this technology is highly durable, the Touch performance is unaffected by everyday use and mishaps such as dirt, dust, condensation, liquid spills or cleaning solutions.
This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today's touch-enabled applications.
SCRATCH RESISTANT – MULTI-TOUCH SCREEN WITH 7H SURFACE HARDNESS
7H scratch resistant surface hardness ensures durability, as well as a consistent high quality touch experience.
Scratch resistance is essential for touch solutions used for education and public environment. This is achieved thanks to a glass overlay covering the screen. This means that the panel surface can withstand impact from objects and scratches, making it perfect for public spaces and educational institutions.
The HT225HPB with edge to edge glass meets the increasing demands for Protected Displays in the Education, Retail and Industrial applications.
The HT225HPB (7H hardness rating) is designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.
Note:
Display Size: 54,6cm / 21.5“ Diagonal
Panel Type: TFT – LED Backlight
Aspect Ratio: 16:9
Resolution (H x V): 1920 x 1080 Full HD
Brightness: 250cd/m²
Contrast (Typ.): 1.000:1 (Typical)
Contrast (Active): 80.000.000:1 (Active)
Viewing Angle L/R; U/D 178° H – 178° V (CR >10)
Response Time: 7 msec (GTG)
Pixel Pitch: 0,24825 (H) x 0,24825 (V) mm
Touch Type: Projected Capacitive Type – 10 Point Touch
Display Colors: 16.7M Colors
Horizontal Frequency: 30 ~ 82 kHz
Vertical Frequency: 55 ~ 76 Hz
Max Display Frequency: 1920 x 1080 @ 60Hz
Input 1 D-Sub (VGA)
Input 2 HDMI (Ver. 1.3; compatible with 1.4)
Input 3 Display Port (Ver. 1.2a)
Buil-in Speakers: Yes, 2W x 2; PC Audio line in
Power Consumption On: TBC W; Stand-by: ≤0,5W; Off: ≤0,5W
AC Power Range AC 100 ~ 240 Volt; 50 ~ 65 Hz
Product Dimensions 490,3 x 47,8 x 299,4 mm (W x D x H)
Packing Dimensions TBC (W x D x H)
Net / Gross Weight TBC Kgs / TBC Kgs
Bezel & Color Plan Arm / Base/Rear Cover/Bezel- Texture
VESA Mounting 100 x 100 mm
Monitor Stand Smart Adjustable Stand (“book“ type)
Tilt / Kensington Lock 15° ~ 70° / Yes
Display Protection Thickness 0,7 mm
Hardness / Transmittance 7H Toughened hard panel surface / ≥85%
Controls Menù, Bri (+), Vol (-), Input/Enter, Power
Color Warm, Natural, Cool, User Mode
Preset Mode Standard, Game, Cinema, Scenery, Text Modes
On Screen Display 9 OSD Languages
Accessory: Power Cable (1,5m); VGA Cable (1,5m); Audio Cable
(1,5m); USB Cable (1,8m); Warranty Card; Quick
Start Guide