HD Covert Network Camera

Installs Anywhere

This tiny camera can easily be placed in walls or ceilings, or in tight corners, and the 15 meter camera cable gives you a wealth of installation options.

High Quality Footage

The DCS-1201 camera may be small, but it delivers HD video at 720P, giving you a sharp image with the detail you need.

Simple to Maintain

The DCS-1201 is a stand-alone system with a built-in CPU, requiring no special hardware or software. The DCS-1201 can be viewed and managed through most web browsers, including Internet Explorer.

Supports a Variety of Platforms

With support for TCP/IP networking, HTTP, and other Internet related protocols, the DCS-1201 can also be integrated easily into other Intranet applications because of its standards-based features. The DCS-1201 works with any 10/100 Ethernet network, making the DCS-1201 easy to integrate into your existing network environment.

Advanced Event Management

The DCS-1201 can be set up to send e-mail notifications with snapshots when an event occurs, such as when motion is detected. Events can be triggered from several sources, such as motion detection and time based events.

PoE (Power over Ethernet) for Flexible Installation

The DCS-1201 can draw all the power it needs from a PoE switch or PoE injector for a simple and clutter-free installation.

Manufacturer Part Number
DCS-1201
EAN/UPC
0790069419508,790069419508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Hardware Profile

• 1/3” Megapixel progressive CMOS sensor
• Minimum illumination:
• Color mode: 0.1 lux
• B/W mode: 0.02 lux
• Minimum object distance 0.5 m
• Lens focal length: 2.8 mm
• Aperture: F2.0
• Angle of view (16:9): (H) 84 °• (V) 44 °• (D) 100 °

Image Features

• Configurable image size, quality, frame rate, and bit rate
• Time stamp and text overlays
• Configurable motion detection windows
• Configurable privacy mask zones
• Configurable exposure time, brightness, saturation, contrast, sharpness
• Wide Dynamic Range (WDR)
• 3D filtering

Video Compression

• Simultaneous H.264/MPEG-4/MJPEG format compression
• H.264/MPEG-4 multicast streaming
• JPEG for still images

Video Resolution
• 16:9 - 1280 x 720, 800 x 450, 640 x 360 at up to 30 fps1
• 4:3 - 1024 x 768, 800 x 600, 640 x 480 at up to 30 fps1

Audio Support
• G.711

External Device Interfaces
• 10/100 BASE-TX Ethernet port with PoE (Class 2)
• 1 DI / 1 DO
• DC12 V, 100 mA Output
• Camera port
• Power terminal (8 ~ 28 V DC)
• micro SD/SDHC/SDXC card Slot, accepts cards up to 64 GB
• Audio input / output

Network Protocols

• IPv6• IPv4• TCP/IP• UDP• ICMP• DHCP client• NTP client (D-Link)• DNS client• DDNS client (D-Link)• SMTP client• FTP client• HTTP / HTTPS• Samba client• PPPoE• UPnP port forwarding• RTP / RTSP/ RTCP • IP filtering• QoS• CoS• Multicast• ONVIF compliant• SNMP• Bonjour

Security
• Administrator and user group protection
• Password authentication
• HTTP and RTSP authentication