DS-2CD2E20F 2.0MP Recessed Mount Dome

Manufacturer Part Number
DS-2CD2E20F4MM
EAN/UPC
0813908021349,813908021349,6954273615246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.01 Lux @ F1.2, AGC ON
Shutter time:: |: 1/3s ~ 1/100,000s
Lens:: |: 4mm fixed lens (2.8mm/6mm lens optional) Angle of view:  4mm: 85°, 2.8mm: 106°, 6mm: 52°
Lens Mount:: |: M12
Day& Night:: |: Electronic
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile
Video bit rate:: |: 32Kbps~8Mbps
Dual Stream:: |: Yes
Image Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 25fps (1920 x 1080, 1280 × 960,1280 × 720)
60Hz: 30fps (1920 x 1080, 1280 × 960,1280 × 720)

Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy 
mask, Watermark, IP address filtering, Anonymous access 
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Wi-Fi Specification (-W) Wireless Standards:: |: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: |: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth:: |: 20/40MHz Support
Modulation Mode:: |: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security:: |: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:: |: 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:: |: 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:: |: 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range:: |: 50m(depend on environment)
General Operating Conditions:: |: -10 °C ~ 40 °C (14 °F ~ 104 °F) 
Humidity 90% or less (non-condensing) 
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 4.2W
Dimensions:: |: Φ93.9×121.6
Weight:: |: 200g
NOTE::: |: "-W" series support Wi-Fi (802.11b/g/n) and the modules with Wi-Fi function don’t support 
the 802.1X protocol.