Toner Cartridge

Highlights

  • Part number on carton and label is 4CJ0K
  • Compatible with Dell S5840cdn Laser Printer
  • Offers up to 12000 page yield based on 5% page coverage

Overview

Enjoy Brilliant print with this Magenta Toner Cartridge from Dell™ that delivers an optimal level quality and performance. This cartridge produces high-resolution printouts with clear images and sharp text and prints up to 12,000 pages. Moreover, it supports Dell's Toner Management System™ for low toner detection and easy online ordering.

Manufacturer Part# : 345JH
Dell Part# : 593-BBYD

Compatibility

This product is compatible with the following systems:

  • S5840cdn

Manufacturer Part Number
4CJ0K
EAN/UPC
0884116214922,884116214922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs
Product Type:Toner cartridge
Printing Technology:Laser
Printing Color:Magenta
Cartridge Yield:High Yield
Cartridge Features:Dell Toner Management System
Duty Cycle:Up to 12000 pages
Compatible with:Color Smart Printer S5840cdn
Consumable
Consumable Type:Toner cartridge
Printing Technology:Laser
Color:Magenta
Included Qty:1-pack
Cartridge Yield:High Yield
Cartridge Features:Dell Toner Management System
Duty Cycle:Up to 12000 pages
Miscellaneous
Color Category:Purple
Compatibility Information
Compatible with:Dell Color Smart Printer S5840cdn