Toner Cartridge

Highlights

  • Part number on carton and label is 54J44
  • Compatible for Dell S5830dn Mono Laser Printers
  • Offers up to 45,000 page yield
Overview

Free shipping! Dell genuine OEM toner cartridges are made for your Dell Printer. Dell 54J44 toner delivers excellent print quality, sharp images and text for 45000 pages.

Manufacturer Part Number
54J44
EAN/UPC
0884116215042,884116215042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type

:

Toner cartridge



Printing Technology

:

Laser



Printing Color

:

Black



Cartridge Yield

:

Extra High Yield



Duty Cycle

:

Up to 45000 pages



Compatible with

:

Smart Printer S5830dn


Consumable

Consumable Type

:

Toner cartridge



Printing Technology

:

Laser



Color

:

Black



Included Qty

:

1-pack



Cartridge Yield

:

Extra High Yield



Duty Cycle

:

Up to 45000 pages


Miscellaneous

Color Category

:

Black


Compatibility Information

Compatible with

:

Dell Smart Printer S5830dn






: :