Toner Cartridge

Highlights

  • Part number on carton and label is 8XTXR
  • Compatible with Dell S5830dn Laser Printers
  • Offers up to 45,000 page yield. Actual yield will vary with usage and environmental conditions.

Manufacturer Part Number
8XTXR
EAN/UPC
0884116215035,884116215035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs
Product Type:Toner cartridge
Printing Technology:Laser
Printing Color:Black
Cartridge Yield:Extra High Yield
Duty Cycle:Up to 45000 pages
Pricing Type:Use and Return
Compatible with:Smart Printer S5830dn
Consumable
Consumable Type:Toner cartridge
Printing Technology:Laser
Color:Black
Included Qty:1-pack
Cartridge Yield:Extra High Yield
Duty Cycle:Up to 45000 pages
Miscellaneous
Color Category:Black
Pricing Type:Use and Return
Compatibility Information
Compatible with:Dell Smart Printer S5830dn