Toner Cartridge

Highlights

  • Part number on carton and label is CH00D
  • Compatible with Dell S2830dn Laser Printers
  • Offers up to 8,500 page yield

Manufacturer Part Number
CH00D
EAN/UPC
0884116202721,884116202721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs
Product Type:Toner cartridge
Printing Technology:Laser
Printing Color:Black
Cartridge Yield:High Yield
Duty Cycle:Up to 8500 pages
Compatible with:Smart Printer S2830dn
Consumable
Consumable Type:Toner cartridge
Printing Technology:Laser
Color:Black
Included Qty:1-pack
Cartridge Yield:High Yield
Duty Cycle:Up to 8500 pages
Miscellaneous
Color Category:Black
Compatibility Information
Compatible with:Dell Smart Printer S2830dn