High-yield toner cartridge is designed for use with the Dell Smart Printer S2830dn. It produces excellent print quality, sharp images and text. High yield is perfect for high-volume printing. Cartridge yields approximately 8,500 pages based on 5 percent page coverage.
Note:
Tech Specs
Quick Specs
Product Type:Toner cartridge
Printing Technology:Laser
Printing Color:Black
Cartridge Yield:High Yield
Duty Cycle:Up to 8500 pages
Pricing Type:Use and Return
Compatible with:Smart Printer S2830dn
Consumable
Consumable Type:Toner cartridge
Printing Technology:Laser
Color:Black
Included Qty:1-pack
Cartridge Yield:High Yield
Duty Cycle:Up to 8500 pages
Miscellaneous
Color Category:Black
Pricing Type:Use and Return
Compatibility Information
Compatible with:Dell Smart Printer S2830dn