KA1200 11AC 1200M Dual Band Gigabit WiFi Router

Dual Band Gigabit WiFi.

Following the latest 11ac technology, KA1200 implements dual bands to offer 1200Mbps WiFi speed at both 2.4G and 5G, for up to 16 devices. Apart from its great performance in wireless, it also integrates 5 Gigabit Ethernet ports for solid unbreakable connection, and it features USB 2.0 and 3.0 for printer and storage sharing simultaneously.

Manufacturer Part Number
KA1200
EAN/UPC
0712201747867,712201747867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: KA1200
WiFi Technology : Compliant with 802.11b/ g /n /ac   AP integrated
WiFi performance : 900Mbps for 5GHz and 300Mbps for 2.4GHz
Wireless rate up to 1200Mbps 
WiFi Range : large homes
WiFi Band : Dual band: 2.4GHz/5GHz
Number of Ethernet Ports : 4 Gigabit Ethernet LAN Ports & 1 Gigabit Ethernet WAN Ports
Number of USB Ports : Two USB ports(1USB2.0+1USB3.0)
Key Features : 2T2R antennas for 5GHz & 2T2R antennas 2.4 GHz dual band
Firewall: MAC Filtering, URL Filtering
Internal Antenna design
Four Gigabit Ethernet Ports Switch Integrated
IPv4/IPv6 Dual Stack
NAT, static routing and RIP v1/v2
Management and Configuration via Telnet and web GUI
Customized free URL to set up personal FTP server
On/off LED lights option
Security : Support VPN Passthrough—secure remote access
Guest network access—separate & secure
WiFi Protected Access® ( WEP, WPA, WPA2, WPA/WPA2-PSK)
Double firewall protection (SPI and NAT)
Denial-of-service (DoS) attack prevention
Processor : Broadcom BCM47081
Memory : 128 MB flash and 128 MB RAM
Physical Specifications : Dimensions: 10.24*6.30*2.36 in(260*160*60 mm)
Weight: 1.056 lbs(480 g)
Package Contents : KA1200 Dual Band WiFi Router
Power adapter
Ethernet cable
Installation Manual 
Standards : IEEE® 802.11 b/g/n/ac 2.4GHz 
IEEE 802.11ac/n/a 5GHz
System Requirements : Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 or higher
Warranty : 2 years warranty