Light Burst

LIGHT BURST
Indoor/Outdoor Laser Lights
Never struggle with ordinary lighting again! The LL-1 Laser Light is perfect for any holiday! The built-in laser beams cover 3000 sq. ft. With the durable water resistant design, you can leave this light outside on rainy days! The included indoor/outdoor stake makes it easy to place on your front lawn so all your neighbors can be jealous of your light show!

Manufacturer Part Number
LL-1
EAN/UPC
0606540033869,606540033869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weather Resistant IPX-4
Beams cover over 3000 sq. ft.
Extra long outdoor stake included
Indoor stand included
Laser Classification: Class 3R
Maximum Power Output: Less than 1mW
Wavelengths: 532nm/650nm
Operation: Indoor/Outdoor
Operating Temp: -17F to 100 F
Automatic turns on/off light sensor

4 Laser Modes:
Red + Green Lights
Red Light
Green Light
Red + Green Light Flash mode

AC CUL Adapter 110V-240V AV (IPX-4 adapter included)
Accessories:
Power Adapter
Outdoor Stake
Indoor Stand
Manual

  • Colors: Black
  • Master Carton Qty: 2 PDQ’s of 10 each, total 20 in master
  • Master Carton Weight: 34.1 LBS
  • Master Carton Dimensions: 22.8x13.8x18.3
  • PDQ Dimensions: 22.5x13.5x8.8
  • Gift Box Dimensions: 6.5x8.3x4.7
  • Unit Size: 7.5x8.5x5.5
  • Unit Weight: 1.5 LBS
  • UPC Gift box: 6 06540 03386 9
  • UPC PDQ: 10606540033866
  • UPC Master Carton: 20606540033863