KA300 11N 300M Smart WiFi Router

Integrated with Broadcom chipset, KA300 offers whatever that's necessary for a smart connected home with its 5 fast Ethernet ports and 300Mbps Wi-Fi rate. Simple and nice design, supporting DD-WRT, parent control, firewall and multi-SSID, now enjoy internet with Kasda diamond series KA300.

Manufacturer Part Number
KA300
EAN/UPC
0712201747874,712201747874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number : KA300
WiFi Technology : Compliant with 802.11b/g/n AP integrated
WiFi Performance : 300Mbps
WiFi Range : Small/medium homes
WiFi Band : 2.4G
Number of Ethernet Ports : 4-Fast Ethernet Port for LAN
Key Features : Built-in 2Tx2R 3dBi Antennas 
Support WPA-PSK,WPA2-PSK Security Modes
Firewall: MAC Filtering, URL Filtering
Four Ethernet Ports Switch Integrated
IPv4/IPv6 Dual Stack
NAT, static routing and RIP v1 /v2
Management and Configuration via Telnet and web GUI
Customized free URL to set up personal FTP server
On/off LED lights option
Support VPN Passthrough—secure remote access
Guest network access—separate & secure
WiFi Protected Access® ( WEP, WPA, WPA2, WPA/WPA2-PSK)
Double firewall protection (SPI and NAT)
Denial-of-service (DoS) attack prevention
Processor : Broadcom BCM5357
Memory : 8 MB flash and 64 MB RAM
Physical Specifications : Dimensions: 9.06*5.51*2.09 in(230*140*53 mm)
Weight: 0.77 lbs(350 g)
Package Contents : KA300 WiFi Router
Power adapter
Ethernet cable
Installation Manual
Standards : Dual band IEEE® 802.11 b/g/n 2.4GHz 
IEEE802.3,802.3u
System Requirements : Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 or higher
Warranty : 2 years warranty