11N 300M WiFi Range Extender

Two external antennas extend Wi-Fi coverage significantly to other rooms.
Friendly Easy Setup Interface lead you every step to go through the whole setting process,even beginners can do it.
Secured Wi-Fi connection and request no settings but an effortless press of WPS button.

Manufacturer Part Number
KW5583
EAN/UPC
0712201747898,712201747898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WiFi Technology: Compliant with 802.11b/g/n
WiFi Performance: 300Mbps
WiFi Range: Large homes and very large homes
WiFi Band: 2.4GHz
Number of Ethernet Ports: 1-Fast Ethernet Port for LAN

Key Features:

  • External 2Tx2R 3dBi Antennas 
  • Support WPA-PSK,WPA2-PSK Security Modes
  • One Ethernet Port Integrated
  • Management and Configuration via Telnet and web GUI
  • Customized free URL to set up personal FTP server
  • On/off LED light
Security:
  • Support VPN Passthrough—secure remote access
  • WiFi Protected Access® ( WEP, WPA, WPA2, WPA/WPA2-PSK)
  • Double firewall protection (SPI and NAT)
  • Denial-of-service (DoS) attack prevention
Processor: Broadcom BCM5357
Memory: 8 MB flash and 64 MB RAM

Physical Specifications:
  • Dimensions: 9.06*5.51*2.09 in(230*140*53 mm)
  • Weight: 0.77 lbs(350 g)
Package Contents:
  • KW5583 WiFi Range Extender
  • Installation Manual
  • Warranty Card
Standards:
  • Dual band IEEE® 802.11 b/g/n 2.4GHz 
  • IEEE802.3,802.3u
System Requirements: Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux® Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 or higher

Warranty: 2 years warranty