KA3200 11AC 3200M Tri-band Smart WiFi Router

The fastest Wi-Fi router in the world.

6 times faster than ordinary devices in the market. Designed with triple band 11AC technology, maximum speed up to 3.2Gbps, spreading by 9 high gain antenna which deliver 360° long range signal for all devices at a large home.

5 Gigabit Ethernet ports grant you 1000Mbps non-stop connection and USB 3.0 and 2.0 are both integrated for sharing printer and storage at your will. 

Manufacturer Part Number
KA3200
EAN/UPC
0712201747942,712201747942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number : KA3200
WiFi Technology : Compliant with 802.11b/g/n/ac AP integrated
WiFi performance : 1300Mbps for 5GHz, 1300Mbps for 5GHz, and 600Mbps for 2.4GHz
WiFi Range : Very large homes
WiFi Band : 2.4GHz/5GHz/5GHz
Number of Ethernet Ports : 4 Gigabit Ethernet LAN Ports & 1 Gigabit Ethernet WAN Ports
Number of USB Ports : Two USB ports
Key Features : Multi- Antennas support for 5GHz and 2.4 GHz dual band
Firewall: MAC Filtering, URL Filtering
Internal Antenna design
Four Ethernet Ports Switch Integrated
IPv4/IPv6 Dual Stack
NAT, static routing and RIP v1 /v2
Management and Configuration via Telnet and web GUI
Customized free URL to set up personal FTP server
On/off LED lights option
Security : VPN support—secure remote access
Guest network access—separate & secure
WiFi Protected Access® ( WEP, WPA, WPA2, WPA/WPA2-PSK)
Double firewall protection (SPI and NAT)
Denial-of-service (DoS) attack prevention
Processor : BCM4709 Dual Core+ +3xBCM43602
Memory : 128 MB flash and 128 MB RAM
Physical Specifications : Dimensions: 10.24*6.30*2.36 in(260*160*60 mm)
Weight: 1.32 lbs(600 g)
Package Contents : Router
Power adapter
Ethernet cable
Standards : IEEE® 802.11 b/g/n/ac 2.4GHz 
IEEE 802.11ac/n/a 5GHz
System Requirements : Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 or higher
Warranty : 2 years warranty