KW58283 300M 11N ADSL2+ Modem Router

KW58283 is a device with triple working mode: as an ADSL2+ modem, a router and a wireless AP.

High speed, high stability, Quality of Service (QoS), multi-sharing USB2.0, Broadcom valued chipset, extensive firewall protection and remote management are all supported to provide all the essentials that a medium sized home need.

Manufacturer Part Number
KW58283
EAN/UPC
0712201747911,712201747911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number : KW58283
WiFi Technology : Wireless 802.11b/g/n AP integrated
WiFi Performance : 300Mbps
WiFi Range : Medium/Large homes
WiFi Band : 2.4 GHz
Number of Ethernet Ports : Four 10/100 Ethernet Ports (one of which can be configured as Ethernet WAN)
Number of USB Ports : One USB2.0 port (for printer or USB storage device)
Key Features : 300Mbps wireless speeds
Support ADSL,ADSL2,ADSL2+ Standards
Wireless 802.11b/ g / n AP integrated
Built-in 3dBi Antennas
Built-in 4-Fast Ethernet Port Switch
Support IPv4/IPv6 Dual Stack
Support Ethernet Router working mode
Easy Installation Wizard
Integrated With TR-069 Client
ITU-T G.992.1(G.dmt), G.992.2 (G.lite), G.992.3(G.dmt.bis), G.992.4 (G.lite.bis), G.992.5 (ADSL2+)
PPPOE,PPPOA,IPOE,IPOA,Bridge service type
Security : PAP/CHAP Authentication for PPP mode
NAT for basic Firewall support
Security IEEE 802.11x Supports 64/128 bits WEP, WPA, WPA2, WPA/WPA2-PSK
State Packet Inspection (SPI) for Firewall with denial-of-service (DoS) protection
ALG (Application-level gateway) for NAT/PAT support
SYN Flooding
IP Filtering
MAC Filtering
Parental control
Processor : Broadcom BCM6318
Memory : 8 MB flash and 64 MB RAM
Physical Specifications : Dimensions: 5.71*4.13*1.38 in(145*105*35 mm)
Weight: 0.66 lbs(300 g)
Package Contents : KW55283 Wireless ADSL Modem Router
Telephone Line
Ethernet cable
External Splitter
Power adapter
Installation Manual
Standards :
IEEE® 802.11 b/g/n 2.4GHz 
ITU-T G.992.1(G.dmt), G.992.2 (G.lite), G.992.3(G.dmt.bis), G.992.4 (G.lite.bis), G.992.5 (ADSL2+)
System Requirements : Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 browsers or higher
Warranty : 2 years warranty