KW58293 300M 11N ADSL2+ Modem Router

KW58293 supports high download speed, high firewall protection, QoS, remote management and parent control that enable a home or small office connected to the Internet at the lowest cost.

Manufacturer Part Number
KW58293
EAN/UPC
0712201747904,712201747904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number : KW58293
Product Picture :
WiFi Technology : Wireless 802.11b/g/n AP integrated
WiFi Performance : Built-in two 3dbi Antennas
Wireless rate up to 300Mbps
WiFi Range : Medium/Large homes
WiFi Band : 2.4 GHz
Number of Ethernet Ports : Four 10/100 Ethernet ports
Number of USB Ports : NONE
Key Features : Support ADSL,ADSL2,ADSL2+ Standards
3dBi Antennas
Built-in 4-Fast Ethernet Port Switch
Support IPv4/IPv6 Dual Stack
Easy Installation Wizard
Integrated With TR-069 Client
ITU-T G.992.1(G.dmt), G.992.2 (G.lite), G.992.3(G.dmt.bis), G.992.4 (G.lite.bis), G.992.5 (ADSL2+)
PPPOE,PPPOA,IPOE,IPOA,Bridge service type
Security : PAP/CHAP Authentication for PPP mode
NAT for basic Firewall support
Security IEEE 802.11x Supports 64/128 bits WEP, WPA, WPA2, WPA/WPA2-PSK
Support Date & Time parent control
State Packet Inspection (SPI) for Firewall with denial-of-service (DoS) protection
ALG (Application-level gateway) for NAT/PAT support
2 Level (User/Admin) Password Authentication to Router
IP Filtering
MAC Filtering
URL Filtering and internet access time control
Processor : Realtek RTL8676
Memory : 2 MB flash 16MB RAM
Physical Specifications : Dimensions: 5.71*4.13*1.38 in(145*105*35 mm)
Weight: 0.55 lbs(250 g)
Package Contents : KW58293 Wireless ADSL Modem Router
Telephone Line
Ethernet cable
External Splitter
Power adapter
Installation Manual
Standards : IEEE® 802.11 b/g/n 2.4GHz 
ITU-T G.992.1(G.dmt), G.992.2 (G.lite), G.992.3(G.dmt.bis), G.992.4 (G.lite.bis), G.992.5 (ADSL2+)
System Requirements : Microsoft® Windows 7, 8, 8.1, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 browsers or higher
Warranty : 2 years warranty