65-Watt 3-Prong AC Adapter with 6 ft Power Cord

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

The 65-Watt AC Adapter from Dellâ„¢ is specially designed to meet the power needs of your Dellâ„¢ laptop. Packed with of 65-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. It comes bundled with 6 ft power cord.

Manufacturer Part Number
450-AENV
EAN/UPC
0884116248545,884116248545
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: Power adapter - external
Power Capacity: 65 Watt

General
Device Type:P ower adapter - external

Power Device

Power Capacity: 65 Watt

Miscellaneous

Cables Included: 1 x power cable - external - 6.6 ft