LX Dual Stacking Arm (White)

Durable steel and aluminum construction! Create a productive multi-display configuration that lifts screens up to where they’re easier to see while reclaiming valuable worksurface.

Reposition your LCDs with just a touch. Up. Down. Forward. Back. The LX provides unparalleled range of motion. Save time by using multiple applications at once—eliminate toggling back and forth between documents and programs.

Manufacturer Part Number
45-492-216
EAN/UPC
0698833058413,698833058413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 45-492-216
Description: LX Dual Monitor Arm, Stacking (white)
Includes two (2) LCD arms and extensions, pole, desk clamp
Can be configured to hold a laptop instead of an LCD display; also order the Notebook Tray accessory (50-193-200)
Quality Tested: 10,000-cycle test applied to lift mechanism, ensuring years of trouble-free height adjustment

Improved LX Arm Features & Benefits
  • Steel and aluminum construction offers greater durability and enhanced aesthetics
  • Snap-fit cap secures interface of arms to extensions for greater stability

New clamp and grommet mount base ensures greater stability of display and arm
† To facilitate stacking of monitors, maximum outside height of display can be no more than 14" (35 cm). Most monitors with screens of 24" or less fit within this specification. Larger screen sizes are allowable when positioning displays side by side
* Weight Capacity: Maximum individual LCD weight = 7 to 20 lbs (3.2 to 9.1 kg)
Mounting Standards: VESA FDMI MIS-D, 100/75, C (hole pattern: 100 x 100 mm & 75 x 75 mm)
Desk clamp attaches to edge up to 2.6" (66 mm) thick
A separately ordered grommet mount accessory (98-035) is available to attach the arm through a hole in the desktop
Shipping Dimensions: 19.25" x 15.25" x 9" (487 x 387 x 229 mm)
Shipping Weight: 16 lbs (7.2 kg)
Warranty: Ten (10) years