LX Dual Side-by-Side Arm (White)

Manufacturer Part Number
45-491-216
EAN/UPC
0698833058406,698833058406
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 45-491-216
Description: LX Dual Monitor Arm, Side-by-Side (white)
Includes two (2) LCD arms and extensions, pole, t-bracket, desk clamp
Can be configured to hold a laptop instead of an LCD display; also order the Notebook Tray accessory (50-193-200)
Quality Tested: 10,000-cycle test applied to lift mechanism, ensuring years of trouble-free height adjustment

Improved LX Arm Features & Benefits
  • Steel and aluminum construction offers greater durability and enhanced aesthetics
  • Snap-fit cap secures interface of arms to extensions for greater stability

† Larger displays (e.g. 23" to 27" screen sizes) cannot be positioned in a stacked orientation; larger displays can only be placed side by side
* Weight Capacity: Individual monitor weight = 7–20 lbs (3.2–9.1 kg)
Mounting Standards: VESA FDMI MIS-D, 100/75, C (hole pattern: 100 x 100 mm & 75 x 75 mm)
Desk clamp attaches to edge up to 2.6" (66 mm) thick
A separately ordered grommet mount accessory (98-035) is available to attach the arm through a hole in the desktop
Product Weight: 11.6 lbs (5.3 kg)
Shipping Dimensions: 19.25" x 17.75" x 6.25" (49 x 45 x 16 cm)
Shipping Weight: 15 lbs (6.8 kg)
Warranty: Ten (10) years