750 BQ Power Supply

Introducing the next generation in value; the EVGA BQ Series. These power supplies take some of the best features from EVGA's award winning power supply lineup, like a 140mm fan with near silent operation and modular cables to make one of the best values today in high performance power supplies.

Manufacturer Part Number
110-BQ-0750-V1
EAN/UPC
0843368036676,843368036676
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length

ATX Cable: 1x 550mm
EPS Cable: 2x 600mm
PCIE Cable: 3x 550mm, 700mm
SATA Cable: 3x 500mm, 650mm, 800mm
Four-Pin Peripheral Cable: 1x 550mm, 700mm, 1x 550mm, 700mm, 850mm + 1000mm (Floppy)
Floppy Adapter: 1x
AC Power: 1x 1800mm
Modular Cable Type: Yes
Connector Quantity 24 Pin ATX: 1x
EPS (CPU): 2x8pin(4+4)
PCIE: 3x
SATA: 9x
Four-Pin Peripheral: 5x
Floppy: 1x

Additional Details

Operating Temperature: 0° to 40° C
Japanese Capacitors: Main PCB
ECO Mode: No
MTBF: 100,000 Hours
Net Weight: 7 lbs
Size: 85mm (H) x 150mm (W) x 165mm (L)
Approvals: TUV, CE, FCC, cTUVus, BSMI, CCC, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 140mm Teflon Nano-Steel Bearing