Cloth Gaming Mouse Pad

Moderate surface friction
Crafted for control

Gamers using low-DPI settings, benefit from moderate resistance to the mouse feet when starting or stopping a rapid movement. Heat-treated at 200° C, the cloth surface of G240 provides just the right amount of friction for low-DPI maneuvers.

Consistent surface texture
Edge-to-edge performance

Heavy patterns and designs can interfere with sensor performance. G240 features a clean, consistent surface texture. This gives sensors better imagery for translating mouse movement into cursor movement, an improvement over inconsistent or dirty table and desk surfaces.

Matched to Logitech G sensors
Better together

Whether using an optical or laser mouse, G240 can give gamers access to enhanced sensor accuracy and precision. G240 uses a surface texture comparable to the optimal testing environment for Logitech G mice.

Stable rubber base
A winning foundation

The rubber base firmly bonded to the cloth helps keep the flexible surface in place and prevent the cloth from bunching up in front of the mouse, interfering with smooth mouse movement.

Comfortable
cloth construction

At just 1mm thick, G240 maintains a low profile. The soft fabric improves comfort as the wrist moves back and forth across the mouse pad’s edge.

Roll for transport
Take it with you

With a flexible cloth construction, G240 rolls up for easy transport and lies flat when you’re ready to play. Protect the mouse pad when you take it to LAN events using the hexagonal packaging.

Manufacturer Part Number
943-000093
EAN/UPC
0097855120496,097855120496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
943-000093
Warranty Information
1-Year Limited Hardware Warranty
Package Contents
Mouse pad
User documentation

Technical Specifications

Height:11.03 in (280 mm)
Width:13.39 in (340 mm)
Depth: .04 in (1 mm)
Weight: 3.17 oz (90 g, approximate)