Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 2 x DIMM, Max. 32GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory
- Dual Channel Memory Architecture
- Supports Intel® Extreme Memory Profile (XMP)
- * Hyper DIMM support is subject to the physical characteristics of individual CPUs.
- * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
- * Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.
Graphic - Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : HDMI/DVI-D/RGB/DisplayPort ports
- - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz
- Maximum shared memory of 1024 MB
- Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
- Supports up to 3 displays simultaneously
Expansion Slots Storage - Intel® H170 chipset :
- 1 x SATA Express port, , Compatible with 2 x SATA 6.0 Gb/s ports
- 1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
- 4 x SATA 6Gb/s port(s)
LAN - Intel® I219V, 1 x Gigabit LAN Controller(s)
- Realtek®, 1 x Gigabit LAN
Wireless Data Network - Wi-Fi 802.11 a/b/g/n/ac
- Supports dual band frequency 2.4/5 GHz
- Support ASUS Wi-Fi Go! Utility
Bluetooth Audio - Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
- - Supports : Jack-detection, Front Panel Jack-retasking
USB Ports - Intel® H170 chipset :
- 8 x USB 3.0/2.0 port(s) (6 at back panel, blue, 2 at mid-board)
- Intel® H170 chipset :
- 4 x USB 2.0/1.1 port(s) (4 at mid-board)
Special Features - ASUS 5X Protection II :
- - ASUS LANGuard - 2.5X higher surge tolerance
- - ASUS Overvoltage Protection - World-class circuit-protecting power design
- - ASUS DIGI+ VRM - 6 Phase digital power design
- - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- - ASUS ESD Guards - Electrostatic discharge protection
- ASUS EPU :
- ASUS Wi-Fi GO!
- ASUS Exclusive Features :
- - AI Suite 3
- - Ai Charger
- - Anti-Surge
- - USB 3.0 Boost
- - Disk Unlocker
- ASUS Quiet Thermal Solution :
- - Stylish Fanless Design Heat-sink solution
- - ASUS Fan Xpert 2+
- ASUS EZ DIY :
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 3
- - ASUS UEFI BIOS EZ Mode
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-DIMM
- Media Streamer
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit *2
Back I/O Ports - 1 x PS/2 keyboard/mouse combo port(s)
- 1 x DVI-D
- 1 x D-Sub
- 1 x DisplayPort
- 1 x HDMI
- 2 x LAN (RJ45) port(s)
- 6 x USB 3.0 (blue)
- 1 x Optical S/PDIF out
- 3 x Audio jack(s)
- 1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.0
Internal I/O Ports - 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin, blue)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x SATA Express connector: , Compatible with 2 x SATA 6.0 Gb/s ports
- 1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
- 1 x COM port(s) connector(s)
- 4 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (1 x 4 -pin)
- 2 x Chassis Fan connector(s) (2 x 4 -pin)
- 1 x 24-pin EATX Power connector(s)
- 1 x 4-pin ATX 12V Power connector(s)
- 1 x Front panel audio connector(s) (AAFP)
- 1 x Internal speaker connector(s)
- 1 x System panel(s)
- 1 x Clear CMOS jumper(s)
- 1 x 14-1 pin TPM connector
Accessories - User's manual
- M.2 2242 mounting kit
- I/O Shield
- 2 x SATA 6Gb/s cable(s)
- 1 x Supporting DVD
- 1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
BIOS - 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS,
- ASUS EZ Flash 3, CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability - WfM 2.0, DMI 3.0, WOL by PME, PXE
Support Disc - Drivers
- ASUS Utilities
- ASUS EZ Update
- Anti-virus software (OEM version)
Form Factor - Mini ITX Form Factor
- 6.7 inch x 6.7 inch ( 17 cm x 17 cm )
Note *1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.