Note:
Processor
CPU: CherryTrail, Z8300
GPU: Gen8-LP 10/12EU up to 600MHz
Display: 10.1 inch LCD 800 x 1280 IPS
OS: Google Android 5.1
Touch Screen
10 point capacitive touch screen
Memory
RAM: 2GB DDR3
Storage Memory: 32GB
In / Out Ports
Audio Port: 3.5 Headphone Jack
Built-In MIC
USB 2.0 port
DC Port:2.5mm DC
Micro SD Card Slot
Micro HDMI Port
SIM card slot
Power System
Lithium Battery: 3.7V 6000mAh
Apps
System Default
Buttons
Power Button
Volume Button
Features
Wi-Fi: 802.11 B/G/N
Audio: HD Audio, two Built-In Speaker (MP3,WMA,MP2,OGG,AAC,M4A,MA4,FLAC,APE,3GP,WAV)
Video: AVI(H.264, DIVX, DIVX, XVID, rm, rmvb, MKV(H.264, DIVX, DIVX, XVID), WMV, MOV, MP4(H.264, MPEG, DIVX, XVID), MPEG, MPG, FLV(H.263,H.264)
Image format: JPG, JPEG, GIF, BMP, PNG
E-book format: TXT, EPUB, PDF, WORD, EXCEL, POWERPOINTS
Camera: 2MP Front
G-Sensor: Accelerometer
Bluetooth: 4.0
Certification
CE, FCC
Dimension: 268mmx187mmx18.2mm
Weight: 970g