The FWD-40W650D is a high performance full HD professional monitor. The W650D offers powerful signal processing and direst LED backlighting for a superior picture quality. Steam content directly over WiFi, Playback content directly off a USB thumb drive, ideal for simple signage applications
Note:
Digital Inputs Specifications
HDMI: 2
Display Specifications
Backlight Technology: Direct LED
Resolution: 1920 by 1080
Screen Size: 40
General Specifications Specifications
Dimensions (W x H x D): 36 1/2 x 21 5/8 by 2 5/8 inches
Weight: Approx 17 lbs
Power Requirements Specifications
Power Consumption: 59.4 W max
Power Requirements: 120V AC