The B156-004-V2 4-Port DisplayPort 1.2 MST Hub connects up to four DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all four monitors, extend the desktop across them, or combine all four into one large monitor in video wall mode.The B156-004-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1920 x 1080 (1080p) per monitor. In video wall mode, this hub supports expanded video resolutions, such as 3840 x 2160 (4K x 2K) in a 2 x 2 monitor configuration or 7680 x 1080 in a vertical 4 x 1 configuration.This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-004-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Note:
Specifications
OVERVIEW
AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.
Unit Dimensions (hwd / cm): 2.4 x 10.9 x 7.62
Unit Weight (kg): 0.14
Color: Black
Connector A: DISPLAYPORT (MALE)
Connector B: (4) DISPLAYPORT (FEMALE)
Ports: 4
Approvals: CE, FCC, RoHS, and REACH
Product Warranty Period (Worldwide): 1-year limited warranty