4GB Module - DDR4 2400MHz Intel Validated

Kingston memory is designed, manufactured and rigorously tested to meet the exact specifications of each brand name system. It’s guaranteed to be compatible and backed by a lifetime warranty and legendary Kingston reliability.

Manufacturer Part Number
KVR24R17S8/4I
EAN/UPC
0740617257427,740617257427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 17 cycles
Row Cycle Time (tRCmin): 46.16ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin): 260ns(min.)
Row Active Time (tRASmin): 33ns(min.)
Maximum Operating Power: TBD W
UL Rating: 94 V - 0
Operating Temperature: 0°C to +85°C
Storage Temperature: -55°C to +100°C