P4317Q Widescreen LCD Monitor

Four monitors. One Display.

Increase productivity for specialized users in a single array offering crisp text, graphs and colors with the 43" Dell Multi-Client Monitor | P4317Q.
  • 4K large screen experience: The 43" display with high-performance monitor scalar offers exceptional clarity up to Ultra HD 4K.
  • Multi-client capabilities: Connect up to four independent clients to a single monitor with customized views, all without bezel breaks, so you can take total command of your tasks.
  • Simplify multi-monitor setups: Fewer cables, single mount setup and RS232 connection offer easy manageability.

Manufacturer Part Number
P4317Q
EAN/UPC
5397063744404,0884116215813,884116215813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
107.98 cm (42.51 Inches)
Preset Display Area(H X V):
941.18 mm x 529.42 mm
37.05 inches x 20.84 inches
1274.79 cm2 (197.59 inches2 )
Aspect Ratio:
16:9
Backlight Technology:
White LED edgelight system
Display Screen Coating:
44% Haze with 2H hardness
Panel Type, Surface:
In-Plane switching Technology
Maximum Preset Resolution:
3840 x 2160 at 60 Hz (DP only)
Viewing Angle:
178° vertical / 178° horizontal
Contrast Ratio:
1000:1 (typical)
Pixel Pitch:
0.2451 x 0.2451 mm
Pixel Per Inch (PPI):
104
Brightness:
350 cd/m2 (typical)
Response Time:
8ms (gray to gray)
Wireless Charging Feature:
NA
G-SYNC Suupport:
NA
PbP/PiP:
PbP (Yes)
PiP (Yes)
Daisy Chain Availability:
No
Dell Display Manager Compatibility:
Yes
Remote Asset Management:
Yes, via Dell Command |Monitor
Color Support:
Color Gamut (typical):82% (CIE 1976), 72% (CIE 1931)
Color Depth: 1.06 Billon colors
Color Calibration SDK SW:
No
Color Calibration with X-rite colorimeter:
No
Audio Output:
8W x 2

Connectivity
1 x DP 1.2
1 x mDP 1.2
2 x HDMI 1.4 (MHL)
1 x VGA
1 x USB 3.0 port - Upstream
4 x USB 3.0 port
1 x Audio Input
1 x Headphone output
1 x RS232

Stand
Non-swivel, tilt (Typical: 5° forward or 10° backward)
Fixed stand
Built in cable-management
Flat Panel Mount Interface:
VESA 100 mm and 200mm

Built-in Devices
1 x USB 3.0 upstream port, 4 x USB3.0 downstream ports (includes 1 charging port) and 8W x 2 built in speakers

Security
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight
Dimensions with stand (H x W x D):
Height: 658.0 mm (25.90 inches), (Not Height adjustable)
Width: 973.1 mm (38.31 inches)
Depth: 250.0 mm (9.84 inches)
Dimensions without stand (H x W x D):
Height: 566.4 mm (22.29 inches)
Width: 973.1 mm (38.31 inches)
Depth: 83.0 mm (3.27 inches)
Weight:
With packaging: 24.4 kg (53.78 lb)
Panel only–for VESA mount: 14.11 kg (31.09 lb)

Environmental and Regulatory
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 2 A (typical)
Power Consumption (Operational):
70W (typical) / 160 W (maximum)
Power Consumption Stand by / Sleep:
Less than 0.3 W

Environmental
Temperature Range
Operating: 0° to 40°C (32° to 104°F)
Non-operating: -20° to 60° (-4° to 140° F)
Humidity Range
Operating: 10% to 80% (non-condensing)
Non-Operating: 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max