Vista C-Fold Towel dispensers hold one package of Georgia-Pacific BigFold or C-Fold towels to offer protection from moisture and contaminants on countertops. Countertop dispenser eliminates the need for a wall-mounted dispenser. High-impact plastic construction is durable, washable, and stands up to most cleaning agents, ensuring years of cost-saving performance.
Note:
Product Details
Brand OwnerGP
BrandGeorgia-PacificĀ®
MFG Part#56640
ColorSmoke
UP - UPC073310566405
Each Per Ship Unit6 Each
Items Per Each0 Each
Case Total6 Each Per Case
Dispenser (WxDxH)11.000" x 4.375'' x 7.000"
UNSPSC47131701
Buy Multiple6 EA
Case GTIN10073310566402
Case Gross Wgt9.180 LBS
Case Net Wgt5.100 LBS
Case Dimensions (LxWxH)14.620" x 11.940" x 16.100"
Case Volume1.626 CFT
Each Gross Weight1.14 LBS
Each Net Wgt0.85 LBS
Each Dimensions11.300" x 7.520" x 4.610"
Each Volume0.227 CFT
TI-Qty/Layer66
HI-Layers/Unit6
Unit Qty396
Unit Dimensions (LxWxH)47.560" x 41.000" x 96.625"