Durable towel dispenser holds one roll of perforated towels. Made of steel. Easy-to-refill dispenser offers a cost-effective solution for kitchen towel dispensing.
Note:
Product Details
Brand OwnerGP
BrandGeorgia-PacificĀ®
MFG Part#52720
ColorChrome
UP - UPC073310527208
Each Per Ship Unit24 Each
Items Per Each1 Each
Case Total24 Each
Dispenser (WxDxH)13.250" x 4.750'' x 3.000"
UNSPSC47131701
Buy Multiple24 EA
Case GTIN10073310527205
Case Gross Wgt19.200 LBS
Case Net Wgt17.280 LBS
Case Dimensions (LxWxH)13.375" x 9.125" x 14.625"
Case Volume1.033 CFT
Each Gross Weight0.8 LBS
Each Net Wgt0.72 LBS
Each Dimensions4.750" x 13.250" x 3.000"
Each Volume0.109 CFT
TI-Qty/Layer15
HI-Layers/Unit3
Unit Qty45
Unit Dimensions (LxWxH)45.625" x 43.875" x 40.125"