Compact Napkin Dispenser

Napkin dispenser offers one-at-a-time dispensing to reduce napkin usage and double the capacity of most tabletop, tall-fold dispensers to reduce labor costs. High capacity holds one full inner pack of 250 one-ply napkins plus has room for 50 additional napkins from the prior load to help minimize runout. Dual-sided dispensing allows napkins to dispense from both sides for easy access. Compact size is perfect for areas with limited counter or table space. EasyNap Tabletop Napkin Dispenser is engineered to provide simple and dependable operation. It functions without any moving parts and is easily refilled using the hidden latch door for greater operational efficiency. Dispenser also features a merchandising window to put your company's information or advertisements.

Manufacturer Part Number
54520CT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

  • Brand OwnerGP

  • BrandEasyNap®

  • MFG Part#54520

  • ColorBlack

  • UP - UPC073310545202

  • Each Per Ship Unit6 Packs

  • Items Per Each0 Napkins

  • Case Total6 Each Per Case

  • Dispenser (WxDxH)5.750" x 4.750'' x 7.700"

  • UNSPSC48101916

  • Buy Multiple6 EA


Case Shipping Info
  • Case GTIN10073310545209

  • Case Gross Wgt10.300 LBS

  • Case Net Wgt7.740 LBS

  • Case Dimensions (LxWxH)21.938" x 13.313" x 9.125"

  • Case Volume1.542 CFT


Each Shipping Info
  • Each Gross Weight1.58 LBS

  • Each Net Wgt1.29 LBS

  • Each Dimensions7.125" x 6.375" x 8.375"

  • Each Volume0.220 CFT

Unit Shipping Info
  • TI-Qty/Layer36

  • HI-Layers/Unit5

  • Unit Qty180

  • Unit Dimensions (LxWxH)43.875" x 39.938" x 45.625"