SofPull Tissue puts a smart new spin on bath tissue with one-sheet-at-a-time dispensing. Say goodbye to loose jumbo rolls spinning out of control. SofPull Tissue makes it simple to take just the right amount of tissue. This two-ply, perforated, quality bath tissue is soft and thick when compared to jumbo bath tissue. It also offers a larger, more generous sheet size. SofPull Tissue meets or exceeds EPA Comprehensive Procurement Guidelines. SofPull Tissue used with SofPull Dispensers is the solution that helps reduce costs and waste while improving hygiene all just one pull.
Note:
Product Details
Brand OwnerGP
BrandSofPull®
MFG Part#19510
ColorWhite
UP - UPC073310195100
Each Per Ship Unit6 Rolls
Items Per Each1,000 Sheets
Case Total6000 Sheets
Sheet (WxL)5.250" x 8.400''
UNSPSC14111704
Roll Diameter8.1"
EPA CPG CompliantYes
Min. PCW %25%
Min. Recycled %100%
LEED O&MMR,IEQ,I
Buy Multiple45 CS
Case GTIN10073310195107
Case Gross Wgt12.770 LBS
Case Net Wgt12.500 LBS
Case Dimensions (LxWxH)24.313" x 16.250" x 5.250"
Case Volume1.200 CFT
TI-Qty/Layer5
HI-Layers/Unit9
Unit Qty45
Unit Dimensions (LxWxH)48.750" x 40.563" x 47.250"