Site Safety Hanging Sign is your first line of defense against costly slip-and-fall injuries. Sign reads, "Closed for Cleaning" in English. Sign and pole combination blocks doorway. Torsion action to secure pole extends to 49-1/2". Soft, pliable sign is easy to use and storage.
Note:
Depth:: 1.0 in: 2.5 cm
Height:: 13.0 in: 33.0 cm
Length:: 1.0 in: 2.5 cm
Width:: 50.0 in: 127.0 cm
Width (Closed):: 28.0 in: 71.1 cm
Carton Cube:: 0.61 ft3 : 0.02 m3
Ship Weight/Carton:: 5 1/2 lb : 2.49 kg
Pack Quantity:: 6
Cartons Per Pallet:: 72