Pop-up safety cone automatically deploys and folds compactly when not in use. Three-sided, multilingual caution sign and the wet floor symbols warn passersby of danger. Top of cone offers label space for location assignment. Included, shatterproof storage tube mounts to the wall for easy, compact storing. Mounting hardware (tape and screws) is also included. Durable material withstands rough handling. Color and graphics are ANSI and OSHA compliant.
Note:
Width:: 21.0 in: 53.3 cm
Height:: 20.0 in: 50.8 cm
Depth:: 21.0 in: 53.3 cm
Depth (Closed)::
:
Diameter:: 21.0 in: 53.3 cm
Height (Closed)::
:
Length::
:
Width (Closed)::
:
Carton Cube:: 1.32 ft3 : 0.04 m3
Ship Weight/Carton:: 12.66 lb : 5.74 kg
Pack Quantity:: 12
Cartons Per Pallet:: 32