Lightweight, versatile floor sign makes a heavy statement about safety. Closed warning message on the two-sided sign is imprinted in English, French and Spanish for effective communication to broad audiences. Floor sign works well in narrow areas. Flexible locking-style hanger makes sign stationary and visible from all directions. Folding design allows convenient storage or transport on a janitor cart (sold separately). Durable plastic construction will not rust, corrode or fade. Two-sided, bright yellow design meets OSHA requirements. ANSI compliant multilingual graphics warn of nearby hazardous area.
Note:
Length:: 26.0 in: 66.0 cm
Width:: 11.0 in: 27.9 cm
Height::
:
Height (Open):: 25.0 in: 63.5 cm
Depth:: 12.0 in: 30.5 cm
Length (Closed)::
:
Width (Closed)::
:
Depth (Closed)::
:
Carton (Weight)::
:
Carton Height::
:
Carton Length::
:
Carton Width::
:
Product Weight::
:
Carton Cube:: 1.76 ft3 : 0.05 m3
Ship Weight/Carton:: 15.03 lb : 6.82 kg
Pack Quantity:: 6
Cartons Per Pallet:: 24
Material: PP
Process: Injection Molding