
This versatile, multilingual, caution warning sign features messages printed in English, French, and Spanish for effective communication to broad audiences. Two-sided sign offers the warning message on both sides. 11" width is ideal for use in narrow areas. Lightweight floor sign folds flat for convenient storage or easy transport on a janitor cart.
Note:
Length:: 26.0 in: 66.0 cm
Width:: 11.0 in: 27.9 cm
Height::
:
Height (Open):: 25.0 in: 63.5 cm
Depth:: 12.0 in: 30.5 cm
Length (Closed)::
:
Width (Closed)::
:
Depth (Closed)::
:
Carton (Weight)::
:
Carton Height::
:
Carton Length::
:
Carton Width::
:
Product Weight::
:
Carton Cube:: 1.76 ft3 : 0.05 m3
Ship Weight/Carton:: 15.03 lb : 6.82 kg
Pack Quantity:: 6
Cartons Per Pallet:: 24
Material: PP
Process: Injection Molding