Bluetooth headset features WindSmart technology to eliminate disruptive background noise whether you're in the office or driving in your car. Four adaptive microphones ensure your voice sounds natural and clear as you seamlessly transition between environments. With one-touch control, you can quickly connect with Siri, Google Now or Cortana so you can call phone contacts, send messages, schedule meetings, or even search the web with just your voice. Voice operation lets you easily manage calls without lifting a finger. Bluetooth technology offers wireless connectivity for up to 98' to allow complete freedom and mobility. Portable charging case with an integrated docking stand provides two full backup charges to keep you powered on-the-go. Multidevice connectivity works seamlessly across smartphones, laptops, tablets and Bluetooth-enabled desk phones. Comfort-tested design feels as comfortable on your last call of the day as it did on the first.
Note:
Audio
Wideband Audio: Yes
Noise-cancellation: Internal, adaptive 20-band equalizer, acoustic echo cancellation, and sidetone detection
Connects To
Tablet: Yes
PC: yes
Mac: Yes
Hands-free Options
Bluetooth Headset: Yes
Wireless Technology
Bluetooth Profiles: Profiles: Phone Book Access Profile (PBAP), Audio/Video Remote Control Profile (AVRCP), Wideband Hands-free (HFP) Profile 1.6 and Headset (HSP) Profile 1.2
Power
Battery Power: Up to 7 hrs/9 days
Battery Type: Rechargeable, non-replaceable lithium ion polymer
Charge Time: 90 minutes for full charge
Connection
Wireless Range: Up to 98 feet/30 meters
Multi-Point: Stay connected to two phones and answers calls from either one
Audio
Wind Noise Reduction: Six layers of WindSmart® technology
Controls
Call Answer/End: Yes
Dedicated On/Off: Yes
Volume +/-: Yes
Mute: Yes