1,000-watt microwave with a 1.6 cubic feet capacity features easy-to-use touch pad controls to make preparing foods fast and simple. 10 power levels offer complete control of your preferred cooking temperature when reheating or cooking various dishes. Pre-set cooking controls consistently heat up common items with just a touch of a button. Child-lock safety feature prevents children from operating the microwave to prevent improper use. Speed defrost setting saves you valuable time by evenly defrosting frozen foods in minutes. Plus, the cooking complete reminder signals when your food is accidentally left in the microwave after it's ready.
Note:
Cooking Cavity Capacity: 1.6 Cu. Ft
Cooking Power: 1,000 Watts
Color: Black w/Stainless Steel Door Front and Handle
Unit Dimensions: 12.25" H x 21.75" W x 20.5" D
Carton Dimensions: 15" H x 24.5" W x 21.25" D
Unit Weight: 37 Lbs
Shipping Weight: 43 Lbs
Power: 115 V / 60 Hz