Insert converts AquaDozer squeegees from tapered to an ACME compatible socket for use with either type of handle. Sturdy construction stays secure for a reliable attachment. Easy-to-install design simply screws in and out for quick use.
Note:
Item without packing
Net weight ( kg ) 0,010
Length ( mm ) 105
Width ( mm ) 95
Height ( mm ) 15
Volume ( m³) 0,00015
Item with standard packing
Gross weight ( kg ) 0,010
Items per package 10
Package net weight ( kg ) 0,100
Package gross weight ( kg ) 0,270
Package length ( mm ) 220
Package width ( mm ) 140
Package height ( mm ) 80
Package volume ( m³) 0,00246
Pallet 1200x800mm Other
Boxes per layer 30
Customs number 3926909700
Layer height ( mm ) 80
Number of items per layer 300
Country of origin US
EAN 13 item 4017942989870
number of layers 23 Invoiced at pcs
Number of items per pallet 6.900
Pallet height ( mm ) 1.990
pallet weight ( kg ) 186
Hazardous materials class
Unger Trademark
AquaDozer® ACME-Insert