Under–the–Table Modular Connection Bus

The UTBUS−2XL is a furniture−mounted modular connection bus that is easily installed underneath a wooden table or podium top. It has six slots for wall plate inserts and dual power socket openings.
NOTE: The UTBUS enclosure, power socket, power cord & inserts are purchased separately.

  • Power Sockets — 10 different "TS" dual power socket options are available to accommodate the power requirements worldwide. (Purchased separately).
  • Power Cord — 8 different "C–AC" single power cords for each power socket. (Purchased separately).
  • Insert Slots — 6.
  • Installation Requirement — Requires 25.0cm x 13.7cm (9.84" x 5.4") of free space beneath the table.
  • Weight — 0.7kg (1.54lbs) approx.

Manufacturer Part Number
UTBUS-2XL
EAN/UPC
7291063074470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER SOURCE (AC POWER LIMITS)

  • Universal: 100–240V AC, 50/60Hz, 5A
  • USA: 100–240V AC, 50/60Hz, 5A
  • UK: 100–240V AC, 50/60Hz, 5A
  • Germany and EU: 100–240V AC, 50/60Hz, 5A
  • Belgium and France: 100–240V AC, 50/60Hz, 5A
  • South Africa: 100–240V AC, 50/60Hz, 5A
  • Australia: 100–240V AC, 50/60Hz, 5A

FUSE RATING

  • T 6.3A 250V

INCLUDED ACCESSORIES

  • Self locking ties, wood screws

OPTIONS

  • Passive wall plates and interfaces, power socket kits, power cord