SNV-L6014RM Network Camera

The wise choice for Professional

  • Max. 2M (1920 x 1080) resolution
  • 30fps@all resolutions (H.264)
  • 0.15Lux@F1.8 (Color), 0Lux@F1.8 (B/W : IR LED on)
  • Built-in 3.6mm fixed lens
  • H.264, MJPEG dual codec, Multiple streaming
  • Motion detection, Tampering
  • micro SD/SDHC memory slot, PoE
  • IR viewable 15m, IP66, IK10
  • Hallway view support (Rotate 90˚/270˚)
  • LDC support (Lens Distortion Correction)
  • M12 connector support, Auido in/out, Built-in mic

Manufacturer Part Number
SNV-L6014RM
EAN/UPC
6950207348662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Previous: SNV-L6013R
Next: QNO-7080R