The Elo 1093L 10" open-frame LCD touch display provides an additional compact size to complement the family of touch solutions for kiosk, gaming, amusement, and industrial automation. Featuring a slim design and narrow outside dimensions, the state-of-the art energy saving LED backlight uses less electricity to operate and generates less heat.
This compact touch display is "designed for touch" with proven Elo expertise and reliability built in. The 1093L provides stable "drift-free" operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Long-lasting product availability can be expected as the design and tooling is controlled by Elo specifications.
This seamless zero-bezel 10" multi-touch display is available with our latest projected capacitive (PCAP) 2GS (two glass solution) technology that delivers both a ten touch “tablet like” interactive experience along with thru-glass functionality - both modes support single or dual latex gloves as well as cloth gloves.
At Elo, we design, build and are responsible for the complete solution with touch integrated from the start. We use our own touchscreens combined with our software and drivers, everything is designed to work together and tested as part of our life testing processes.
Worldwide agency approvals cover the whole display, which is developed, built, serviced and supported by a true single source supplier. The 1093L open-frame LCD touch display provides an economical solution for system integrators and VARs.
Note:
Model 1093L
Bezel color Black
Active Display Area 216.96 x 135.6 mm / 8.54 x 5.34 inches
Dimensions Projected Capacitive: 255.8 x 178.5 x 36.9mm / 10.07 x 7.03 x 1.45 inches
LCD Technology Active matrix TFT LCD
Diagonal Size 10.1"
On-Screen Display (OSD)
Accessible through switches on the unit’s tethered OSD Control box.
Controls: Menu, Up, Down, Select, Power
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD H-Position, OSD V-Position, Recall Defaults, Video Priority, Information, Touch On Sleep Mode, Touch Through
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Native Resolution 1280x800
Aspect Ratio 16:10
Preset Video Timings 640x480 60Hz
720x400 70Hz
800x500 60Hz
800x600 56, 60Hz
1024x768 60Hz
1280x800 60Hz
Number of Colors 262K
Brightness (typical) LCD panel: 350 nits
Projected Capacitive (PCAP): 315 nits
Response Time (Tr + Tf) (typical) 25 msec
Viewing Angle (typical) 85°/85° or 170°/170°
Contrast Ratio (typical) 800:1
Video Analog VGA on Female DB-15 connector
DisplayPort V1.1a - Supports later versions of Display Port video input
Input Video Horizontal Sync frequency range: 30 - 60KHz
Input Video Vertical Sync (frame rate) frequency range: 50-75Hz
Audio N/A
Power
External DC - Optional power brick (sold separately)
Monitor input power connector: Coaxial power jack (2.0mm (+0.0 -0.1mm) pin outer diameter, 6.4mm (+/- 0.3mm) barrel inner diameter, 8.8mm (+/- 0.3mm) barrel depth)
Monitor input power signal specifications: 12VDC +/- 5%
Power Consumption (Typical):
ON (monitor + adapter at 230V/50Hz): 6W
SLEEP (monitor + adapter at 230V/50Hz): 0.7W
OFF (monitor + adapter at 230V/50Hz): 0.5W
Dimensions
Shipping box Dimensions 336 (L) x 262 (W) x 175 (H) mm / 13.23 (L) x 10.31 (W) x 6.89 (H) inches
Weight Unpackaged: 1.2 kg (2.65 lb)
Packaged: 2.5 kg (5.51 lb)
Environmental
Temperature Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity (non-condensing) Operating: 20% - 80%
Storage: 10% - 95%
Other
Form Factor Open-Frame
MTBF 50,000 hours demonstrated
Mounting Options
75 mm VESA mount
Flush mount with included brackets
2-hole mounting interface on all 4 sides
Box contents
Touch USB Cable
VGA Cable
Remote OSD
User Manual CD
Quick Install Guide