G-SPEED Shuttle XL Thunderbolt 2 60000GB w/ ev Series Bay Black NA

Hardware RAID 8-Bay Thunderbolt™ 2 Storage Solution

A transportable, hardware RAID, 8-Bay Thunderbolt™ 2 solution offering content creators colossal capacity and high definition performance.

Designed to support multi-stream 4K workflows and beyond, the G-SPEED. Shuttle XL can be configured in RAID 0, 1, 5, 6, 10 & 50, features transfer rates up to 1350 MB/s, Enterprise-class hard drives and the trusted G-Technology 3-Year warranty.

Manufacturer Part Number
0G05044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: (2) Thunderbolt 2

Drive Speed: 7200 RPM

Transfer Rate: Up to 1350MB/s

Compatibility : Mac OS® 10.9 + Windows® 10, Windows® 8.1, Windows® 7

Dimensions: 9.8” x 6.9” x 15.7”

Kit Contents:
G-SPEED Shuttle XL 8-Bay Storage System
8-Bay Storage System (6) Removable disk modules and (2) ev Series Bay Adapters (1) ThunderboltTM cable
Power cord
Quick Start Guide
3-Year limited warranty

Price:

24TB $3499.95     SKU: 0G04647

32TB $4499.95     SKU: 0G04651

48TB $5999.95     SKU: 0G04655

64TB $7999.95     SKU: 0G04659

80TB $9999.95     SKU: 0G05040