G-DRIVE Thunderbolt USB 3.0 10000GB Silver NA

High-Performance Storage Solution with Thunderbolt and USB 3.0

A high-performance storage solution featuring ultra-fast Thunderbolt and USB 3.0 interfaces in an all-aluminum enclosure. G-DRIVE with Thunderbolt is perfect for storage-intensive applications like audio/video editing or digital photography.

Manufacturer Part Number
0G05024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface:
(1) Thunderbolt
(1) USB 3.0

Drive Speed: 7200RPM

Transfer Rate: Up to 245MB/s

Compatibility :
Mac OS® 10.9 +
Windows® 10, Windows® 8.1, Windows® 7

Kit Contents:
G-DRIVE with Thunderbolt External Hard Drive
Universal AC Power Supply
(1) Thunderbolt cable
(1) USB Cable (USB 3.0/2.0)
Quick Start Guide

Price:

3TB $299.95     SKU: 0G03124

4TB $399.95     SKU: 0G03050

6TB $449.95     SKU: 0G04023

8TB $599.95     SKU: 0G04996

10TB $699.95     SKU: 0G05024