AP 7562 Wireless Access Point

The AP 7562 is a WiNG-enabled outdoor rugged 802.11ac Mesh Access Point designed to provide high performance wireless networks connectivity under challenging climate and landscape conditions.

MANAGE VIDEO, VOICE, AND DATA WITH DUAL RADIO TECHNOLOGY

The AP 7562’s dual radio 802.11n and 802.11ac and three spatial streams deliver the power you need to transmit and receive video, voice, and data on your outdoor network. Whether you’re operating a large construction site with multiple contractors who require access, or a major outdoor event where fans will be texting pictures and video, you can rely on the AP 7562’s rugged construction to hold up in harsh conditions and its reliable technology to deliver service from the moment you open the gates until the last truck leaves the site.

HARDWARE THAT’S BUILT TO LAST UNDER HARSH CONDITIONS

On the outside, the AP 7562 outdoor-rated IP67 die cast aluminum enclosure offers a rugged housing built to handle anything from rain to snow, hurricane-force winds and sub-zero temperatures. On the inside, you get all the power you need to provide high-performance, seamless, reliable and secure wireless access for even the densest user populations.

FLEXIBILITY OF USE TO DELIVER OPTIMAL SECURITY AND CLIENT SATISFACTION

In addition to its durability, the AP 7562 offers a great deal of flexibility. The access point can act as an in-line sensor for client location awareness and security threat analysis. Or you can dedicate the unit as a full-time dual band in the sensor role. This kind of flexibility means you can design a multi-role, secure network that meets your requirements for safety, size, and performance.

Manufacturer Part Number
AP-7562-670042-WR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS:

Dimensions:

  • 9.0 in. L x 10.0 in. W x 2.6 in. H
  • 22.8 cm L x 25.4 cm W x 6.6 cm H

Weight: 5.6 lbs./2.54 kg

Housing: Outdoor IP67 rated, die-cast aluminum, corrosion resistant enclosure, salt, fog, rust ASTM B117

Available mounting:

  • KT-147407-01 Outdoor Mounting
  • KT-147407-02 Outdoor Stainless Steel Mounting

LEDs activity indication: 2 top mounted LEDs; activity indication

LAN Ethernet: 2x IEEE 802.3 Gigabit Ethernet auto-sensing

Antenna: See Antenna Guide for antennas

Antenna connectors: 6 N-Type connectors

Console port: Outdoor rated RJ45 console port

USER ENVIRONMENT:

Operating temp.: -40° F to 140° F/-40° C to 60° C

Storage temp.: -40° F to 185° F/-40° C to 80° C

Operating humidity: 85% RH non-condensing

Electrostatic discharge: 15kV, 8kV contact

Operating altitude: 8,000 ft. at 54 °F/12 °C

Storage altitude: 30,000 ft. at 82 °F/28 °C

Wind rating: 150 mph

Operational shock: IEC60721-3-4, Class 4M3, MIL STD 810F

Vibration: IEC60721-3-4, Class 4M3

Shock and vibration: ETSI 300-19-2-4 spec T41.E 4M3

POWER SPECIFICATIONS:

Operating voltage: 36-57 VDC

Operating current: 354mA at 48V in 802.3at

Integrated PoE support: 802.3at, 802.3af

CERTIFICATIONS: Wi-Fi Alliance (WFA) certified 802.11 a/b/g/n/ac

NETWORKING SPECIFICATIONS:

Layer 2 and Layer 3: Layer 3 routing, 802.1q, DynDNS, DHCP server/client, BOOTP client, PPPoE and LLDP

Security: Stateful Firewall, IP filtering, NAT, 802.1x, 802.11i, WPA2, WPA Triple-Methodology Rogue Detection: 24x7 dual-band WIPS sensing, on-board IDS and secure guest access (hotspot) with captive portal, IPSec and RADIUS Server

Quality of Service: (QoS) WMM, WMM-UAPSD, 802.1p, Diffserv and TOS

RADIO SPECIFICATIONS:

Wireless medium: Direct Sequence Spread Spectrum (DSSS), Orthogonal Frequency Division Multiplexing (OFDM) and Spatial Multiplexing (MIMO)

Network standards: IEEE 802.11a/b/g/n/ac, 802.11d and 802.11i WPA2, WMM, WMM-UAPSD, L2TPv3, Client VPN, MESH (released in a future version of WiNG), Captive Portal server

Data rates supported:

802.11b/g: 1,2,5.5,11,6,9,12,18,24,36,48 and 54 Mbps
802.11a: 6,9,12,18,24,36,48, and 54 Mbps
802.11n: MCS 0-23 up to 450 Mbps; Turbo mode (256 QAM) on 2.4 GHz band up to 600 Mbps 802.11ac: MCS 0-9 up to 1.3 Gbps

Operating channels:

  • 2.4 GHz band: channel 1 through channel 13
  • 5.2 GHz band: channel 36 through channel 165

Antenna configuration: 3x3 MIMO (transmit/receive on all three antennas)

Transmit power adjustment: 1 dB increment

Operating frequencies: 2412 to 2472 MHz, 5180 to 5850 MHz

REGULATORY SPECIFICATIONS:

Product safety certifications: UL / cUL 60950-1, IEC / EN60950-1, RoHS

Radio approvals: FCC (USA), EU, TELEC