Toughbook CF-3110561KM Notebook

Panasonic Toughbook® mobile computers are engineered to withstand drops, spills, dust and grime, and to perform in the harshest environments. Rugged reliability, low cost of ownership and accolades from reviewers are just a few of the reasons why Toughbook computers keep winning over the world's toughest users.

Manufacturer Part Number
CF-3110561KM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOFTWARE

  • Windows® 8.1 Pro 64-bit (available Windows® 7 Professional downgrade option)
  • Panasonic Utilities, Recovery Partition
DURABILITY
  • MIL-STD-810G certified (6' drop, shock, vibration, rain, dust, sand, altitude, freeze/thaw, high/low temperature, temperature shock, humidity, explosive atmosphere)
  • MIL-STD-461F certified
  • IP65 certified sealed all-weather design
  • Hard drive heater
  • Full magnesium alloy case with handle
  • Shock-mounted flex-connect hard drive with quick-release
  • Reinforced locking port covers
  • Pre-installed replaceable screen film for touchscreen protection
CPU
  • Intel® Core™ i5-5300U vPro™ Processor – 2.3GHz with Turbo Boost up to 2.9GHz – 3MB cache
STORAGE & MEMORY
  • 4GB-16GB SDRAM (DDR3L-1600MHz)
  • Shock-mounted flex-connect hard drive with quick-release
    • – 500GB 7200rpm with heater
    • – Optional 128GB, 256GB and 512GB solid state drives (SSD) with heaters
DISPLAY
  • 13.1" XGA sunlight-viewable touchscreen LED 1024 x 768
    • – Panasonic CircuLumin™ technology
    • – 2-1200 nit
    • – Circular polarizer
    • – Anti-reflective and anti-glare screen treatments
  • HD Graphics 5500, max. 1785MB shared VRAM with Windows 8.1 32-bit
  • External video support up to 1280 x 1024 at 16.7 million colors
  • Concealed mode (configurable
AUDIO
  • Intel® high-definition audio compliant
  • Integrated front-facing speaker
  • Keyboard volume and mute controls
KEYBOARD & INPUT
  • Touchscreen
  • Integrated stylus holder
  • 87-key with dedicated Windows® key
  • Backlit keyboard – Sealed rubber or plastic emissive
  • Pressure-sensitive touchpad with vertical scrolling support
MULTIMEDIA BAY
  • Optional DVD Super MULTI Drive or Media Bay 2nd battery
EXPANSION SLOTS
  • PC card type II x 1
  • SD card (SDXC)
  • ExpressCard/54 x 1
INTERFACE
  • Docking connector 80-pin
  • HDMI Type A
  • VGA D-sub 15-pin
  • Headphones/speaker Mini-jack stereo
  • Microphone/line in Mini-jack stereo
  • Serial D-sub 9-pin
  • Ext. antenna conn. 50 ohm coaxial
  • USB 3.0 (x 1), USB 2.0 (x 3) Type A
  • Optional IEEE 1394a (FireWire) 4-pin
  • 10/100/1000 Ethernet RJ-45
  • Optional 10/100/1000 2nd LAN (Ethernet) RJ-45
WIRELESS
  • Optional integrated 4G LTE multi carrier mobile broadband with satellite GPS
  • Optional GPS (u-blox NEO-M8N)
  • Intel® Dual Band Wireless-AC7265 802.11a/b/g/n/ac
  • Bluetooth® v4.0 + EDR (Class 1)
  • Security
    • – Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP
    • – Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES
  • User-selectable antenna pass-through (dual standard, single optional)
  • Slide on/off switch
POWER SUPPLY
  • Battery operation: 18 hours (27 hours with optional media bay 2nd battery)
  • Long life Li-Ion battery pack (10.65V, typical 8550mAh, minimum 8100mAh)
  • Battery charge time: 3.5 hours on/off (7 hours with optional media bay 2nd battery)
  • AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply
POWER MANAGEMENT
  • Suspend/Resume Function, Hibernation, Standby, ACPI BIOST
SECURITY FEATURES
  • Password Security: Supervisor, User, Hard Disk Lock
  • Kensington cable lock slot
  • Trusted platform module (TPM) security chip v.1.2
  • Computrace® theft protection agent in BIOS
  • Intel® Anti-Theft Technology
  • Optional fingerprint reader
  • Optional insertable SmartCard reader
WARRANTY
  • 3-year limited warranty, parts and labor
DIMENSIONS & WEIGHT
  • 11.5"(L) x 11.9"(W) x 2.9"(H)
  • 7.9 lbs. (8.2 lbs. with optional media bay 2nd battery)
INTEGRATED OPTIONS
  • 4G LTE multi carrier mobile broadband with satellite GPS
  • GPS (u-blox NEO-M8N)
  • Webcam
  • 2nd LAN or FireWire
  • Insertable SmartCard reader
  • Fingerprint reader
  • Media bay 2nd battery
  • HDD and battery lock
  • 128GB, 256GB and 512GB solid state drives (SSD) with heaters